Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830294-MBI6030GFN
Ultra Librarian 3D Model Ultra Librarian MBI6030GFN CAD Model

Description

The MBI6030GFN is a high-precision, constant current LED driver designed by Macroblock. It is tailored for LED display applications where accurate current control and high refresh rates are paramount. This driver ensures consistent brightness and color uniformity across LED panels, contributing to superior visual performance.

Applications:

  • LED Video Walls
  • Fine-Pitch LED Displays
  • Rental LED Displays
  • Stage Lighting
  • General LED Display Systems

Features:

  • Constant Current Output: Delivers consistent current to each LED, ensuring uniform brightness.
  • High Refresh Rate: Supports high refresh rates to eliminate flickering and improve visual clarity.
  • Precise Current Control: Offers fine-grained control over the output current for accurate brightness adjustment.
  • Error Detection: Includes built-in error detection mechanisms to identify and address potential issues.
  • Overtemperature Protection: Protects the driver from overheating, ensuring reliable operation.
  • PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for smooth and accurate brightness control.
  • Input Voltage Range: specified in datasheet (research to complete this)
  • Output Current Range: specified in datasheet (research to complete this)
  • Package Type: specified in datasheet (research to complete this)

Benefits:

  • Superior Visual Performance: Ensures consistent brightness and color uniformity across LED panels, resulting in exceptional image quality.
  • Flicker-Free Display: High refresh rate eliminates flickering, providing a comfortable viewing experience.
  • Accurate Brightness Control: Fine-grained current control allows for precise brightness adjustment, optimizing display performance in various environments.
  • Enhanced Reliability: Built-in protection features safeguard the driver and connected LEDs from damage, extending the lifespan of the display system.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components required.

Additional Details:

The MBI6030GFN's high refresh rate capability is particularly important for video applications where smooth motion is essential. Its precise current control enables accurate brightness adjustment, optimizing display performance in various ambient lighting conditions. The device's built-in error detection and overtemperature protection features contribute to its robustness and reliability. Consult the official Macroblock datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Parade
Lowest to $1.6758
ECAD model for PS8743BQFN40GTR-B0
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
Princeton
Need more? Email Us
ECAD model for PT1322E23F
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3638 $52.0036
52+ $1.9395 $100.8540
80+ $1.8789 $150.3120
110+ $1.8183 $200.0130
143+ $1.7577 $251.3511
191+ $1.5759 $300.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,174 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention