The MBI5045GF-A ROHS is a precision constant current LED driver manufactured by Macroblock. It is designed for LED display applications, offering accurate and consistent current control to each LED channel. This results in uniform brightness and color across the display.
Applications:
- LED Displays (e.g., indoor and outdoor displays, video walls)
- LED Signage
- Architectural Lighting
- General Lighting
- Backlighting
Features:
- 16 constant-current output channels
- Output current range from 3 mA to 45 mA
- High output current accuracy
- Excellent channel-to-channel uniformity
- Input voltage range from 3V to 5.5V
- Operating Temperature -40°C to +85°C
- ROHS Compliant
Benefits:
- Uniform brightness and color in LED displays
- Precise control of LED current
- Simplified LED display design
- Reduced component count
- High reliability
Additional Details:
The MBI5045GF-A is a 16-channel constant current LED sink driver. Each channel can sink a current from 3mA to 45mA, which is programmed by an external resistor. The device provides excellent channel-to-channel current uniformity, typically within a few percent, which is essential for achieving uniform brightness in LED displays. The input voltage range is from 3V to 5.5V. The device uses a serial interface to control the output channels. It also includes built-in error detection and protection features, such as over-temperature protection and output open-circuit detection. The package type is typically a QFN or TSSOP. It is specifically designed to comply with Restriction of Hazardous Substances (RoHS) directive.
Proper heat sinking may be required in high current applications. Careful attention should be paid to PCB layout to minimize noise and ensure signal integrity. The device's datasheet provides detailed information on pin assignments, electrical characteristics, and application examples.