The MBI5028GP is a 16-channel constant current LED sink driver designed by Macroblock. It is tailored for LED display applications, providing precise and uniform current control across all channels. The driver integrates features like PWM grayscale control and error detection to enhance display quality and reliability. The MBI5028GP utilizes an external resistor to set the output current, offering flexibility in adapting to different LED configurations and brightness requirements.
Applications
- LED video walls
- LED dot matrix displays
- LED signage systems
- General LED lighting applications
Features
- 16 constant-current output channels
- Output current adjustable via external resistor
- High current accuracy between channels
- PWM grayscale control with high refresh rate
- Integrated error detection
- Operating voltage range suitable for various LED configurations
- Built-in pre-charge FET to minimize inrush current
Benefits
- Ensures high uniformity and brightness consistency in LED displays.
- Simplifies system design with integrated functions and reduced external components.
- Offers flexible current control to optimize brightness and power consumption.
- Enhances display performance through high-resolution grayscale control.
- Increases system reliability with error detection and reporting capabilities.
Additional Details
The MBI5028GP incorporates a shift register for serial data input, which simplifies the interface with control systems. The output current is programmable through an external resistor, allowing designers to fine-tune the LED brightness. The device also includes error detection features that can detect open or shorted LEDs, enhancing system robustness. The high PWM frequency enables smooth grayscale transitions and reduces flicker. Macroblock provides detailed application notes and technical support to assist designers in implementing the MBI5028GP effectively. It is commonly used in indoor and outdoor LED displays. The device is designed to work with a variety of LED types and configurations.