Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5100pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 4.6 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260576-STB100NF04T4
Manufacturer Homepage www.st.com
Family Name STB100NF04
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB100NF04T4 CAD Model

Description

The STB100NF04T4 is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver high efficiency and power density for a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), power management systems, and high-performance driving of motors.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)) which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, the STB100NF04T4 can handle high current loads, making it suitable for demanding applications.
  • 100V Drain-Source Voltage: The MOSFET is rated for a drain-source voltage (V<sub>DS) of 100V, providing a good safety margin for various electronic circuits.
  • Fast Switching Speed: The device offers fast switching performance, which is critical for reducing switching losses and improving the overall efficiency of power conversion systems.
  • Enhanced Thermal Performance: It comes in a D2PAK package that ensures excellent thermal dissipation, allowing the MOSFET to operate reliably even under high-temperature conditions.

Applications

The versatility of the STB100NF04T4 allows it to be used in numerous applications, particularly where power efficiency and thermal management are of paramount importance. Typical applications include:

  • DC/DC converters
  • High-efficiency switching regulators
  • Motor control circuits
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB100NF04T4 MOSFET is no exception and is built to meet rigorous standards, ensuring reliability and performance consistency for industrial and commercial applications. It is designed to withstand harsh environments and provide a long service life, making it a preferred choice for engineers and designers looking for robust power switching solutions.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
ON Semiconductor
MOSFET 2N-CH 60V 4.5A DFN8 / Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $2.7812
ECAD model for NVMFD5489NLWFT1G
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
Microchip Technology
RF MOSFET 125V TO247CS
Lowest to $67.6943
ECAD model for ARF460BG
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
NXP / Nexperia
RF MOSFET LDMOS 28V PLD-1.5
Lowest to $13.0388
ECAD model for MMRF1014NT1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 379 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention