EN
  • EN
  • DE

MBI1816GT

Part No MBI1816GT
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830255-MBI1816GT
Ultra Librarian 3D Model Ultra Librarian MBI1816GT CAD Model

Description

The MBI1816GT, manufactured by Macroblock, is a high-performance constant current LED driver designed for a variety of LED display and lighting applications. It is known for its precision, reliability, and advanced features that ensure optimal performance in demanding environments.

Applications

  • LED Displays: Primarily used in indoor and outdoor LED displays, including large-scale video walls, advertising screens, and digital signage.
  • LED Signage: Employed in LED signage systems for commercial establishments, public facilities, and transportation hubs.
  • Architectural Lighting: Integrated into architectural lighting designs to create dynamic and visually appealing lighting effects on buildings and landmarks.
  • Stage Lighting: Utilized in professional stage lighting equipment for concerts, theatrical productions, and live events.
  • Decorative Lighting: Used in decorative lighting applications, such as accent lighting, mood lighting, and holiday displays, to enhance the aesthetic appeal of interior and exterior spaces.
  • Automotive Lighting: Applied in automotive lighting systems for interior and exterior lighting, improving vehicle visibility and safety.

Features

  • Constant Current Output: Provides a stable and consistent current to each LED, ensuring uniform brightness across the display or lighting installation.
  • High Precision Current Control: Offers highly accurate current control, which minimizes variations in LED brightness and color, resulting in a visually appealing display.
  • Adjustable Output Current: Allows for flexible adjustment of the LED current to accommodate different application requirements and LED specifications.
  • Open and Short Circuit Protection: Includes built-in protection mechanisms to detect and prevent damage from open or shorted LEDs, enhancing system reliability.
  • PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for precise control over LED brightness and color mixing capabilities.
  • Overtemperature Protection: Features overtemperature protection to prevent damage to the device and LEDs, ensuring safe and reliable operation even under demanding conditions.

Benefits

  • Superior Display Quality: Ensures uniform brightness and accurate color reproduction, resulting in exceptional visual performance for LED displays.
  • Enhanced System Reliability: Protects LEDs from damage and prevents display malfunctions, increasing the overall reliability and longevity of the system.
  • Versatile Application: Suitable for a wide range of LED display and lighting applications due to its adjustable current settings and comprehensive feature set.
  • Improved Energy Efficiency: Optimized current control contributes to improved energy efficiency and reduced power consumption, lowering operating costs.
  • Simplified Design Integration: Easy to integrate into various circuit designs due to its comprehensive features and protection mechanisms, streamlining the design process.
  • Cost-Effective Solution: Delivers a high-performance and reliable LED driving solution at a competitive price point, providing excellent value for investment.

Additional Details

The MBI1816GT is engineered with advanced circuit technology to achieve precise constant current output, ensuring consistent LED brightness and color uniformity. Its integrated protection mechanisms, including open and short circuit detection and overtemperature protection, contribute to the robust and reliable operation of the device. The MBI1816GT supports PWM dimming, enabling fine-grained control over the brightness and color of LEDs. This feature is particularly useful in applications where dynamic lighting effects and accurate color reproduction are critical. The device is available in various package options to suit different application requirements and PCB design constraints. Its electrical characteristics, such as output current range, supply voltage range, and switching frequency, are carefully specified to ensure consistent and predictable performance. The MBI1816GT is commonly used in high-end LED displays for advertising, entertainment, and information dissemination, where superior visual quality and long-term reliability are paramount. Additionally, it finds applications in architectural lighting projects, stage lighting equipment, and automotive lighting systems, where precise control over LED brightness and color is essential.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess