EN
  • EN
  • DE

MBI1802GD-B

Part No MBI1802GD-B
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830253-MBI1802GD-B
Ultra Librarian 3D Model Ultra Librarian MBI1802GD-B CAD Model

Description

The MBI1802GD-B is a precision constant current LED driver designed and manufactured by Macroblock. This device is specifically engineered for LED display applications, providing high-performance and reliable operation for driving LEDs in a variety of configurations.

Applications

  • LED Displays: Used in indoor and outdoor LED displays for advertising, information boards, and signage.
  • LED Lighting: Employed in general LED lighting applications where precise current control is required.
  • Architectural Lighting: Integrated into architectural lighting systems to create dynamic and visually appealing lighting effects.
  • Stage Lighting: Used in stage lighting equipment to provide consistent and controlled illumination for performances.
  • Automotive Lighting: Utilized in automotive lighting systems for enhanced visibility and safety.
  • Backlighting: Applied in LCD backlighting applications to improve display brightness and contrast.

Features

  • Constant Current Output: Provides a stable and consistent current to each LED, ensuring uniform brightness.
  • High Precision: Offers high current accuracy to maintain consistent LED brightness across the display.
  • Adjustable Output Current: Allows for flexible adjustment of the LED current to meet different application requirements.
  • Built-in Error Detection: Detects open or shorted LEDs to prevent display errors and maintain system reliability.
  • PWM Dimming Control: Supports Pulse Width Modulation (PWM) dimming for precise brightness control and color mixing.
  • Overtemperature Protection: Includes overtemperature protection to prevent damage to the device and LEDs.

Benefits

  • Enhanced Display Quality: Ensures uniform brightness and accurate color reproduction for improved visual performance.
  • Increased System Reliability: Protects LEDs from damage and prevents display errors, enhancing overall system reliability.
  • Flexible Application: Adaptable to a wide range of LED display and lighting applications with adjustable current settings.
  • Energy Efficiency: Optimized current control improves energy efficiency and reduces power consumption.
  • Simplified Design: Easy to integrate into various circuit designs due to its comprehensive feature set and protection mechanisms.
  • Cost-Effective Solution: Provides a high-performance and reliable LED driving solution at a competitive cost.

Additional Details

The MBI1802GD-B is designed with advanced circuit technology to achieve precise constant current output. It features an integrated error detection system that monitors the status of each LED, allowing for early detection and correction of issues. The device supports PWM dimming, which enables precise control over the brightness of the LEDs and allows for dynamic lighting effects. The overtemperature protection feature ensures the safe operation of the device by shutting down the output current when the temperature exceeds a certain threshold. The MBI1802GD-B is available in a variety of package options to suit different application requirements. The device is commonly used in LED displays for advertising, information boards, and signage, where high brightness and uniform color reproduction are critical. Its electrical characteristics include parameters such as output current range, supply voltage range, and switching frequency, which are carefully controlled to ensure consistent performance. It is also suitable for general LED lighting applications, where precise current control is necessary to maintain consistent brightness and extend the lifespan of the LEDs.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,130 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess