EN
  • EN
  • DE

PHA4000-2

Part No PHA4000-2
Manufacturer MACOM Technology Solutions
Catalog RF Antennas
Description RF ANT 215MHZ SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Frequency Group VHF (f < 300MHz), UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 215MHz
Frequency Range 30MHz ~ 400MHz
Number of Bands 1
VSWR 4
Gain 7dB
Power - Max 64 W
Mounting Type Surface Mount
Height (Max) 0.500" (12.70mm)
Ultra Librarian 3D Model Ultra Librarian PHA4000-2 CAD Model

Description

NULL

You May Also Be Interested in

Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess