Products specifications

Package Tray
Product Status Active
RF Type General Purpose
Circuit SPDT
Frequency Range 2GHz ~ 6GHz
Isolation 34dB
Insertion Loss 0.9dB
Test Frequency 6GHz
IIP3 65dBm
Impedance 50Ohm
Voltage - Supply 5V, 28V, 125V
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-SMD Module
Supplier Device Package CS204
Ultra Librarian 3D Model Ultra Librarian MSW2002-200 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS242
Need more? Email Us
ECAD model for MSWLM2420-242
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH SP5T 18GHZ
Need more? Email Us
ECAD model for MASW-005102-13600W
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
NJR Corporation/NJRC
IC MMIC SWITCH SPDT 8-VSP
Need more? Email Us
ECAD model for NJG1507R(TE1)
MACOM Technology Solutions
IC RF SWITCH SPDT 1GHZ CS204
Need more? Email Us
ECAD model for MSW2040-204
MACOM Technology Solutions
IC RF SWITCH SPDT 2GHZ FP-16
Need more? Email Us
ECAD model for SW-233-PIN
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ C-47
Need more? Email Us
ECAD model for SW-367-SMA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention