EN
  • EN
  • DE

MMD820-0805

Part No MMD820-0805
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,SRD-CHIP-PACKAGE, 0805-2X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type Step Recovery Diode
Voltage - Peak Reverse (Max) 40V
Current - Max 150 mA
Capacitance @ Vr, F 1.76pF @ 6V, 1MHz
Operating Temperature -65°C ~ 175°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805-2
Ultra Librarian 3D Model Ultra Librarian MMD820-0805 CAD Model

Description

NULL

You May Also Be Interested in

NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess