EN
  • EN
  • DE

MADP-007455-1146DT

Part No MADP-007455-1146DT
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description OUTLINE DRAWING,DIODE,PIN,PLASTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 150 mA
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 3Ohm @ 10mA, 100MHz
Operating Temperature 175°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Ultra Librarian 3D Model Ultra Librarian MADP-007455-1146DT CAD Model

Description

NULL

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess