EN
  • EN
  • DE

MC100EP809FAR2

Part No MC100EP809FAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 750MHZ 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC100EP809
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926028-MC100EP809FAR2
Ultra Librarian 3D Model Ultra Librarian MC100EP809FAR2 CAD Model

Description

The MC100EP809FAR2 from ON Semiconductor is a high-performance, 10-bit clock distribution chip designed to meet the needs of high-speed digital systems. This device is part of ON Semiconductor's 100EP series, which is renowned for its exceptional quality and reliability in demanding applications.

Key Features:

  • High-Speed Performance: The MC100EP809FAR2 is capable of operating at extremely high frequencies, making it suitable for applications requiring fast clock distribution, such as high-speed networking, telecommunications, and computing.
  • Differential ECL/PECL/HSTL Outputs: This device features 10 differential outputs that can be configured as Emitter Coupled Logic (ECL), Positive Emitter Coupled Logic (PECL), or High-Speed Transceiver Logic (HSTL), providing flexibility for interfacing with various logic families.
  • Low Skew: Ensuring tight timing control, the MC100EP809FAR2 offers low output-to-output skew, which is crucial for maintaining signal integrity and synchronization across multiple data paths.
  • Multiple Power Supply Options: It supports a range of power supply voltages from 3.3V to 5V, accommodating different system power requirements.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance in various environmental conditions.

Applications:

The MC100EP809FAR2 is ideal for use in a variety of high-speed digital applications, including:

  • Server and workstation clock distribution
  • High-speed routers and switches
  • Data acquisition systems
  • Test and measurement equipment
  • High-performance computing

Package and Quality:

The device is offered in a space-saving 32-lead LQFP package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly. ON Semiconductor's commitment to quality ensures that the MC100EP809FAR2 meets stringent industry standards for performance and reliability.

Conclusion:

With its combination of high-speed operation, flexible output configuration, low skew, and robust temperature performance, the MC100EP809FAR2 from ON Semiconductor is an excellent choice for engineers looking to implement precise clock distribution in their next-generation digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4825 $57.9300
10+ $11.8826 $118.8260
16+ $11.5119 $184.1904
21+ $11.1400 $233.9400
27+ $10.7692 $290.7684
36+ $9.6546 $347.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess