EN
  • EN
  • DE

9010R0M-14-2

Part No 9010R0M-14-2
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 10PF 20% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 10 pF
Tolerance ±20%
Applications High Stability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard
Height 0.004" (0.10mm)
Size / Dimension 0.055\
Ultra Librarian 3D Model Ultra Librarian 9010R0M-14-2 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAP SILICON 20PF 10% SMD
Need more? Email Us
AVX Corporation
600S2R4BT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 2.4pF datasheet, inventory, & pricing.
Lowest to $0.8732
MACOM Technology Solutions
DIE, MOUNTING CAPACITOR, 47PF +/
Need more? Email Us
MACOM Technology Solutions
CAPACITOR,3.7 PF +/-10%,DIE
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 30PF 200V SMD
Need more? Email Us
MACOM Technology Solutions
CAP SILICON 50PF 200V SMD
Need more? Email Us
AVX Corporation
100B180GT500XT KYOCERA AVX Silicon RF Capacitors / Thin Film 500volts 18pF 2% datasheet, inventory, & pricing.
Lowest to $2.3284
MACOM Technology Solutions
DIE, BINARY CAPACITOR, 22.5 PF +
Need more? Email Us
MACOM Technology Solutions
DIE, CAPACITOR,10 PF +/-10%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess