EN
  • EN
  • DE

11113-05

Part No 11113-05
Manufacturer MACOM Technology Solutions
Catalog Equipment - Specialty
Description P-40HPA/8V/Z50/DC/FC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 11113-05 CAD Model

Description

NULL

You May Also Be Interested in

Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Staco Energy Products Company
VAR XFMR 132VAC 2.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 10A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120VAC 12A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 15A
Need more? Email Us
Fluke Electronics
INDUSTRIAL SCOPEMETER 40MHZ
Need more? Email Us
Staco Energy Products Company
VAR XFMR 480/560VAC 9.5A
Need more? Email Us
Sper Scientific
REFRACTOMETER DIGITAL CLINICAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess