EN
  • EN
  • DE

11044-14

Part No 11044-14
Manufacturer MACOM Technology Solutions
Catalog Equipment - Specialty
Description PT-12B/8SMA/TDC/DMD/0.65M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 11044-14 CAD Model

Description

NULL

You May Also Be Interested in

Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 35A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 280VAC 3.5A
Need more? Email Us
Klein Tools, Inc.
VDV SCOUT PRO 2 TESTER KIT
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 3.5A
Need more? Email Us
Sper Scientific
REFRACTOMETER DIGITAL SALINITY
Need more? Email Us
NI
PXI FPGA MODULE FLEXRIO
Need more? Email Us
Particles Plus
REMOTE PARTICLE COUNTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess