EN
  • EN
  • DE

XF1001-SC-EV1

Part No XF1001-SC-EV1
Manufacturer M/A-Com Technology Solutions
Catalog RF Evaluation and Development Kits, Boards
Description EVAL MODULE,XF1001-SC-0G00,5800M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Type Transistor
Frequency 0Hz ~ 6GHz
For Use With/Related Products XF1001-SC
Supplied Contents Board(s)
Base Product Number XF1001
Standard Package 1 pcs
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1230752-XF1001-SC-EV1
Ultra Librarian 3D Model Ultra Librarian XF1001-SC-EV1 CAD Model

Description

The 1230752-XF1001-SC-EV1 is a development board designed for RF evaluation and development.

  • Compatibility: Compatible with the XF1001-SC transistor
  • Frequency Range: 0Hz to 6GHz
  • Applications: Suitable for a wide range of RF applications
  • Included Components: Supplied with all the necessary components for evaluation and testing
  • Package Type: Bulk
  • Suitability: Suitable for individual use or small-scale production
  • Manufacturer: M/A-Com Technology Solutions
  • Product Status: Active
  • Function: Providing a convenient platform for RF experimentation and development.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $927.0751 $927.0751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess