EN
  • EN
  • DE

PCE914-0002901

Part No PCE914-0002901
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 270164-PCE914-0002901
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCE914-0002901 CAD Model

Description

The M/A-Com Technology Solutions PCE914-0002901 is a broadband amplifier designed for various applications, including communication systems, radar, and electronic warfare. This amplifier is engineered to provide high gain and low noise figure over a wide frequency range. Its robust design ensures reliability and stability in demanding environments.

Applications

  • Communication systems
  • Radar systems
  • Electronic warfare (EW) applications
  • Test and measurement equipment
  • Broadband amplifiers

Features

  • Broadband operation: Covers a wide frequency range.
  • High gain: Provides significant signal amplification.
  • Low noise figure: Minimizes noise contribution to the signal.
  • Stable performance: Ensures consistent operation under varying conditions.
  • Compact size: Facilitates integration into space-constrained systems.

Benefits

  • Improved system performance: Enhances signal strength and clarity.
  • Increased sensitivity: Allows for detection of weaker signals.
  • Enhanced signal integrity: Minimizes distortion and noise.
  • Reliable operation: Ensures consistent performance over time.
  • Versatile application: Suitable for a wide range of uses.

The PCE914-0002901 is typically used as a gain block in larger systems, providing amplification to weak signals before further processing. Its performance characteristics make it ideal for applications requiring high sensitivity and low noise. Additional specifications, including gain flatness, output power, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess