EN
  • EN
  • DE

SN74CB3T16212DGGR

Part No SN74CB3T16212DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH, 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC SW FET BUS 24BIT EXCH 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74CB3T16212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254199-SN74CB3T16212DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16212DGGR CAD Model

Description

Product Overview: SN74CB3T16212DGGR

The SN74CB3T16212DGGR is a high-performance integrated circuit (IC) from Texas Instruments, designed to provide optimal signal routing and bus-exchange functions in a wide range of applications. This IC is part of the FET switches and multiplexers family and is known for its low power consumption and high-speed operation.

Key Features

  • Bus Switch Type: 24-bit FET.
  • Configuration: The device has a 12-bit bus switch with a 12-bit bus exchange switch, allowing for flexible signal routing.
  • Operating Voltage: It operates over a 2.3 V to 3.6 V range, making it suitable for interfacing with both 2.5 V and 3.3 V logic levels.
  • Low On-State Resistance: This characteristic provides minimal signal distortion and allows for better signal integrity.
  • 5-V Tolerant I/O: The inputs and outputs can tolerate 5 V, even when the device is powered off, providing additional flexibility in mixed-voltage environments.

Performance and Quality

The SN74CB3T16212DGGR is manufactured using Texas Instruments' advanced technology, ensuring high-speed data transfer and reliable performance. It is designed to minimize propagation delay and signal losses, which is essential for maintaining the integrity of high-speed signals.

Applications

This IC is ideal for a variety of applications that require efficient signal routing, including:

  • Data communication systems
  • Servers and networking equipment
  • Signal gating
  • Bus isolation
  • Peripheral sharing

Packaging and Reliability

The SN74CB3T16212DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent reliability standards, providing designers with confidence in their system designs.

With its combination of features, performance, and packaging, the SN74CB3T16212DGGR from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable signal routing in their electronic systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1198 $50.8752
58+ $1.7394 $100.8852
90+ $1.6850 $151.6500
123+ $1.6307 $200.5761
159+ $1.5763 $250.6317
213+ $1.4132 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess