EN
  • EN
  • DE

HY57V281620HCTP-P

Part No HY57V281620HCTP-P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-P PC100 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945305-HY57V281620HCTP-P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620HCTP-P CAD Model

Description

The Hynix HY57V281620HCTP-P is a 128Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip, designed for high-performance applications requiring fast data access and substantial memory capacity. It's commonly used in various electronic devices, including PCs, networking equipment, and embedded systems.

Applications

  • Personal Computers: Main memory for desktops and laptops.
  • Graphics Cards: Memory for graphics processing units (GPUs).
  • Networking Devices: Buffering memory in routers and switches.
  • Embedded Systems: High-performance memory in various embedded applications.
  • Gaming Consoles: System memory in gaming devices.

Features

  • Capacity: 128Mbit (8M x 16) memory organization.
  • Data Rate: High data transfer rates for quick data processing.
  • Synchronous Operation: Operates synchronously with the system clock for efficient timing and data integrity.
  • Operating Voltage: Typically operates at 3.3V.
  • Package Type: TSOP (Thin Small Outline Package).
  • Clock Frequency: High clock frequency for fast data access.
  • Refresh Rate: Standard refresh rates to maintain data integrity.

Benefits

  • Increased System Performance: Provides fast data access, improving overall system responsiveness.
  • High Capacity: Allows for handling large datasets and complex applications.
  • Reliable Operation: Designed for reliable performance in various environments.
  • Simplified System Design: Synchronous operation simplifies memory controller design.
  • Cost-Effective: Offers a cost-effective memory solution for diverse applications.

Technical Specifications

The HY57V281620HCTP-P SDRAM operates at a voltage of 3.3V and adheres to JEDEC standards for SDRAM devices. Key specifications include CAS latency settings and burst lengths, which can be configured to optimize performance. The device is packaged in a TSOP format for easy integration into various systems. It is designed with standard refresh rates to maintain data integrity and operates within a typical commercial temperature range.

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess