EN
  • EN
  • DE

MA4ST240-1141TR

Part No MA4ST240-1141TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074666-MA4ST240-1141TR
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4ST240-1141TR CAD Model

Description

The MA4ST240-1141TR is a surface mount PIN diode from M/A-Com Technology Solutions. This diode is designed for use in a variety of RF and microwave applications, including switches, attenuators, and limiters, offering high performance and reliability.

Applications:

  • RF Switches: Used in SPDT (Single Pole Double Throw) and other switch configurations for signal routing.
  • Attenuators: Employed in variable attenuators for precise signal level control.
  • Limiters: Protects sensitive receiver components from excessive power levels.
  • Phase Shifters: Integrated in phase shifting networks for adjusting RF signal phase.
  • Radar Systems: Applied in transmit/receive (T/R) modules within radar equipment.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between the on and off states.
  • Surface Mount Package: Facilitates easy and efficient integration into circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity.
  • Increased Design Flexibility: Fast switching speed allows for dynamic signal control and agile circuit designs.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process and reduces board space requirements.
  • Enhanced Reliability: Robust design ensures consistent performance over a wide range of operating conditions.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The MA4ST240-1141TR is designed to offer a balance of low insertion loss, high isolation, and fast switching speed. Key electrical characteristics include a low forward resistance and a high reverse breakdown voltage. It is commonly used in telecommunications infrastructure, test and measurement equipment, and military applications. Proper biasing is required to achieve optimal performance. Refer to the product datasheet for specific electrical and mechanical characteristics. The surface mount package is designed for automated assembly, improving manufacturing efficiency and reducing costs.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess