EN
  • EN
  • DE

MA4EX900L1-1226T

Part No MA4EX900L1-1226T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011350-MA4EX900L1-1226T
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4EX900L1-1226T CAD Model

Description

The MA4EX900L1-1226T is a PIN diode manufactured by M/A-Com Technology Solutions. PIN diodes are semiconductor devices used as switches, attenuators, and limiters in RF and microwave circuits. The MA4EX900L1-1226T is designed for high-performance applications requiring fast switching speed and low distortion.

Applications:

  • RF Switches
  • Attenuators
  • Limiters
  • Phase Shifters
  • TR Switches in Radar Systems
  • Microwave Communication Systems
  • Wireless Infrastructure

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the ON state.
  • High Isolation: Maximizes signal attenuation when the diode is in the OFF state.
  • Fast Switching Speed: Enables rapid switching between ON and OFF states.
  • Low Distortion: Minimizes the generation of unwanted harmonics and intermodulation products.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.
  • High Power Handling: Capable of handling significant RF power levels.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity and reduce noise.
  • Faster Switching Speeds: Enable more responsive and efficient RF and microwave systems.
  • Reduced Distortion: Minimizes signal degradation and improves signal quality.
  • Simplified Assembly: Surface mount package reduces manufacturing costs and improves reliability.
  • Increased Power Handling: Allows for use in high-power RF applications.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The MA4EX900L1-1226T's key specifications include its capacitance, series resistance, and switching time. These parameters are critical for determining the diode's performance in a specific application. The diode is typically used in conjunction with biasing networks to control its ON and OFF states. M/A-Com Technology Solutions provides detailed datasheets with comprehensive electrical characteristics, thermal management information, and application guidelines for this PIN diode. The datasheet will include information about the forward current, reverse voltage, and operating temperature range. The device is often used in conjunction with other RF components such as inductors and capacitors to create specific circuit functions.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess