Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr MACOM Technology Solutions
Package Tray
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 0.06pF @ 0V, 1MHz
Resistance @ If, F 7Ohm @ 10mA, 1MHz
Temperature Range - Operating -65°C ~ 125°C
Package / Case 2-SMD, Flat Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1465-MA4E2040
Standard Package 100
Win Source Part Number 1108512-MA4E2040
Ultra Librarian 3D Model Ultra Librarian MA4E2040 CAD Model

Description

The MA4E2040 is a PIN - Single Diode manufactured by MACOM Technology Solutions.

  • Capacitance @ Vr, F: 0.06pF @ 0V, 1MHz
  • Voltage - Peak Reverse (Max): 7V
  • Resistance @ If, F: 7Ohm @ 10mA, 1MHz
  • Package / Case: 2-SMD, Flat Lead
  • Operating Temperature: -65°C ~ 125°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.10.0070
  • Popularity: Low

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
Agilent(Hewlett-Packard)
Surface Mount RF PIN Switch Diodes
Need more? Email Us
ECAD model for HSMP-389L-TR1
Skyworks Solutions Inc.
SCHOTTKY BEAMLEAD SINGLE / RF Diode PIN - Single 100 mA 75 mW
Need more? Email Us
ECAD model for DMF2821-000
ON Semiconductor
DIODE SCHOTTKY 2V 50MA 2X2DFN
Lowest to $0.2678
ECAD model for NSR201MXT5G
ON Semiconductor
Dual Hot Carrier Mixer Diodes
Lowest to $0.0534
ECAD model for MMBD355LT1G
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 200V 250MW SOT23-3
Lowest to $2.1687
ECAD model for HSMP-3830-TR1
M/A-Com Technology Solutions
DIODE,SCHOTTKY,BEAM LEAD
Lowest to $9.1405
ECAD model for MSS30-154-B10B
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1
Alpha Industries
Surface Mount Schottky Quad Mixer Diodes
Lowest to $1.6124
ECAD model for SMS3928-023

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1207 $60.7242
14+ $8.3041 $116.2574
21+ $8.0446 $168.9366
29+ $7.7851 $225.7679
38+ $7.5256 $285.9728
50+ $6.7471 $337.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,080 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention