EN
  • EN
  • DE

M23145G-14

Part No M23145G-14
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073444-M23145G-14
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M23145G-14 CAD Model

Description

The M23145G-14 is a GaAs MMIC SPDT Switch from M/A-Com Technology Solutions. This switch is designed for high-performance applications requiring low insertion loss, high isolation, and fast switching speeds.

Applications

  • Military Radios
  • Test Instrumentation
  • Satellite Communications
  • Radar Systems
  • Broadband Communication Systems

Features

  • Low Insertion Loss: Typically less than 0.8 dB.
  • High Isolation: Greater than 35 dB isolation between ports.
  • Fast Switching Speed: Capable of nanosecond switching speeds.
  • Compact Size: Surface mount package for easy integration.
  • High Power Handling: Designed to handle moderate to high RF power levels.
  • Broadband Performance: Operates effectively across a wide frequency range.

Benefits

  • Improved System Performance: Low insertion loss maximizes signal strength and minimizes signal degradation.
  • Enhanced Signal Integrity: High isolation prevents signal leakage and interference between different signal paths.
  • Reduced Component Count: Integration into a single MMIC reduces the need for discrete components, simplifying system design.
  • Increased System Reliability: Solid-state design ensures high reliability and long operating life.
  • Simplified Manufacturing: Surface mount package facilitates easy and efficient assembly.

Additional Details

The M23145G-14 operates over a broad frequency range, typically from DC to several GHz, making it suitable for various applications. It is typically supplied in a surface-mount package. The specific operating voltage and current requirements vary but are generally low, making it suitable for portable and battery-powered applications. The switch is fabricated using GaAs (Gallium Arsenide) technology, which provides excellent high-frequency performance. This allows the device to operate at high speeds with minimal signal distortion. Careful attention must be paid to impedance matching to ensure optimal performance. The device's datasheet provides detailed information on impedance matching networks and biasing requirements. The switch is designed to meet stringent environmental requirements, including temperature and humidity resistance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8507 $259.7014
3+ $116.4179 $349.2537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess