EN
  • EN
  • DE

M21151G-23

Part No M21151G-23
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description 3.2 Gbps Asynchronous Crosspoint Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015552-M21151G-23
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M21151G-23 CAD Model

Description

The M21151G-23 is a GaAs MMIC amplifier designed for use in a variety of communication and radar applications. It is manufactured by M/A-Com Technology Solutions and offers a combination of high gain, low noise figure, and excellent linearity.

Applications

  • Radar Systems: Used in radar receivers for signal amplification.
  • Communication Systems: Employed in microwave communication links.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers.
  • Electronic Warfare (EW): Integrated into EW systems for amplifying received signals.

Features

  • High Gain: Provides substantial signal amplification, improving receiver sensitivity.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Excellent Linearity: Ensures faithful signal reproduction, reducing distortion.
  • GaAs MMIC Technology: Offers superior performance compared to silicon-based amplifiers at microwave frequencies.
  • Broadband Operation: Operates over a wide frequency range, accommodating various applications.

Benefits

  • Improved System Performance: Enhances overall system sensitivity and dynamic range.
  • Reduced Signal Distortion: Maintains signal fidelity, leading to more accurate measurements and reliable communication.
  • Simplified System Design: Integration of multiple functions on a single chip reduces component count and simplifies board layout.
  • Enhanced Reliability: GaAs technology offers high reliability and stability.
  • Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.

Additional Details

The M21151G-23 operates over a specific frequency band typically within the microwave range. It requires a DC bias voltage and current for proper operation, and its performance characteristics are typically specified at a particular operating temperature. Detailed specifications, including gain, noise figure, output power, and operating frequency range, can be found in the manufacturer's datasheet. Proper impedance matching is crucial for optimal performance. This amplifier is typically packaged in a surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess