EN
  • EN
  • DE

CMM-9-BD-000V

Part No CMM-9-BD-000V
Manufacturer M/A-Com Technology Solutions
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820768-CMM-9-BD-000V
Ultra Librarian 3D Model Ultra Librarian CMM-9-BD-000V CAD Model

Description

The CMM-9-BD-000V is a coaxial connector manufactured by M/A-Com Technology Solutions. While specific detailed information about this particular part number is limited, coaxial connectors of this type are generally used for transmitting radio frequency (RF) signals in a variety of applications. M/A-Com is a well-known manufacturer of RF and microwave components, so it is likely that this connector is designed for high-performance applications.

Applications:

  • RF and Microwave test equipment
  • Wireless communication systems
  • Satellite communication systems
  • Radar systems
  • Cable assemblies

Features:

  • Coaxial Design: Provides impedance matching and shielding for RF signals.
  • Durable Construction: Designed to withstand repeated mating cycles and environmental conditions.
  • Low Insertion Loss: Minimizes signal attenuation through the connector.
  • High Frequency Performance: Supports a wide range of RF and microwave frequencies.
  • Various Mounting Options: Available in different mounting styles to suit diverse applications.

Benefits:

  • Reliable Signal Transmission: Ensures accurate and consistent RF signal transfer.
  • Reduced Signal Loss: Minimizes signal attenuation, improving overall system performance.
  • Improved System Performance: Enables high-quality signal transmission in RF and microwave systems.
  • Easy Installation: Simplifies the process of connecting RF cables and devices.
  • Long-lasting Performance: Durable construction ensures reliable performance over time.

Additional Details:

Given that exact specifications for the CMM-9-BD-000V are not readily available, it's important to consult the manufacturer's datasheet or contact M/A-Com directly for precise details on its frequency range, impedance, VSWR, insertion loss, and other critical parameters. Coaxial connectors are typically characterized by their impedance (usually 50 ohms), frequency range (e.g., DC to 18 GHz), and connector type (e.g., SMA, BNC, N). Proper selection of a coaxial connector is crucial for maintaining signal integrity in RF and microwave systems.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess