EN
  • EN
  • DE

SM721G4 AB

Part No SM721G4 AB
Manufacturer Lynxem
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lynxem
Win Source Part Number 327146-SM721G4 AB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM721G4 AB CAD Model

Description

The SM721G4 AB from Lynxem is a transient voltage suppressor (TVS) diode array. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • USB Interfaces: Protection for USB 2.0, USB 3.0, and USB Type-C ports in various devices.
  • Ethernet Ports: Safeguarding Ethernet interfaces in network equipment and embedded systems.
  • HDMI Ports: Protecting HDMI ports in televisions, monitors, and multimedia devices.
  • DisplayPort Interfaces: Transient voltage protection for DisplayPort connections.
  • Microcontroller I/O Lines: Protecting microcontroller input/output pins from voltage spikes.

Features

  • Multi-channel Protection: Protects multiple lines simultaneously, reducing component count and board space.
  • Low Clamping Voltage: Minimizes the voltage stress on protected circuits during surge events.
  • Fast Response Time: Quickly clamps transient voltages, ensuring effective protection.
  • Low Capacitance: Suitable for high-speed data lines to minimize signal distortion and maintain signal integrity.
  • ESD Protection: Complies with IEC 61000-4-2 standard for ESD immunity.
  • Small Form Factor: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Improved System Reliability: Protects electronic circuits from damage caused by ESD and surge events.
  • Reduced Downtime: Minimizes equipment failures and associated downtime due to transient voltages.
  • Enhanced Signal Integrity: Low capacitance ensures minimal impact on high-speed data transmission.
  • Cost Savings: Reduces warranty costs by preventing failures caused by ESD and surge damage.
  • Compact Design: Enables smaller and more efficient electronic product designs.

Additional Details

The specific electrical characteristics of the SM721G4 AB, such as breakdown voltage (VBR), clamping voltage (VC), peak pulse power (PPP), and capacitance (C), will vary depending on the device configuration and intended application. Refer to the device datasheet for detailed specifications and application guidelines. Lynxem is a manufacturer of TVS diodes, and the SM721G4 AB is designed to provide robust and reliable protection in a variety of electronic applications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess