EN
  • EN
  • DE

LXK2-PD12-R00

Part No LXK2-PD12-R00
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Description Power LED; LED Color: Red; Viewing Angle: 140°; Forward Current: 700mA; Forward Voltage: 2.95V; Luminous Flux: 75lm;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Forward Voltage 2.95 V
Number of Pins 4
Viewing Angle 140 °
Wavelength 645 nm
Win Source Part Number 1001158-LXK2-PD12-R00
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXK2-PD12-R00 CAD Model

Description

The LXK2-PD12-R00 is a high-power, white LED manufactured by Lumileds. This LED is designed for applications requiring high luminous flux, high efficacy, and long lifetime. It's commonly used in various lighting applications, from general illumination to specialized lighting systems.

Applications:

  • General Illumination: Used in indoor and outdoor lighting fixtures.
  • Automotive Lighting: Employed in headlights, taillights, and other automotive lighting systems.
  • Street Lighting: Implemented in streetlights and other public lighting applications.
  • Architectural Lighting: Used for accent lighting and facade illumination.
  • Medical Lighting: Utilized in surgical lighting and other medical applications.

Features:

  • High Luminous Flux: Provides a high level of light output.
  • High Efficacy: Converts electrical power to light efficiently.
  • Long Lifetime: Designed for extended operational life.
  • Compact Package: Small form factor allows for easy integration into various lighting fixtures.
  • White Light Emission: Emits white light with a specific color temperature and CRI.

Benefits:

  • Energy Savings: High efficacy reduces energy consumption and lowers operating costs.
  • Reduced Maintenance Costs: Long lifetime minimizes the need for frequent replacement.
  • Improved Lighting Quality: High luminous flux provides bright and uniform illumination.
  • Flexible Design Options: Compact size allows for innovative lighting fixture designs.
  • Environmentally Friendly: Reduces energy consumption and waste.

Additional Details:

The LXK2-PD12-R00 is typically supplied in a surface-mount package. Key specifications include luminous flux, forward voltage, forward current, color temperature, CRI (Color Rendering Index), and operating temperature range. Proper heat sinking is essential for maintaining the LED's performance and lifetime. It is crucial to consult the datasheet for detailed electrical and optical characteristics and thermal management guidelines. External current limiting resistors are typically required to control the forward current. Different binning options are available based on color and luminous flux.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess