EN
  • EN
  • DE

LXCL-EW06

Part No LXCL-EW06
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Description LED Uni-Color White 220lm 5500K Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073197-LXCL-EW06
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXCL-EW06 CAD Model

Description

The LXCL-EW06 is a high-performance LED from Lumileds, designed for a wide range of lighting applications requiring efficient and reliable light output. This LED offers a compact form factor combined with excellent light quality, making it suitable for both indoor and outdoor use. It's engineered to provide consistent performance and long operational life, reducing maintenance costs and ensuring stable illumination over time.

Applications:

  • Architectural lighting
  • Retail display lighting
  • Portable lighting devices (e.g., flashlights, headlamps)
  • General illumination
  • Automotive interior lighting

Features:

  • High luminous efficacy
  • Compact package size
  • Wide viewing angle
  • Long operational life
  • Low thermal resistance
  • RoHS compliant

Benefits:

  • Energy efficient, reducing power consumption and costs.
  • Enables smaller and more compact lighting designs.
  • Provides uniform and even light distribution.
  • Reduces maintenance frequency due to long lifespan.
  • Efficient heat dissipation ensures stable performance.
  • Environmentally friendly due to the absence of hazardous substances.

Additional Details:

The LXCL-EW06 LED is typically mounted on a printed circuit board (PCB) and requires appropriate thermal management to ensure optimal performance and longevity. Its specific optical characteristics, such as color temperature and CRI (Color Rendering Index), should be considered based on the target application. Detailed specifications regarding drive current, voltage, and light output can be found in the Lumileds datasheet for this product. Proper soldering techniques are recommended to avoid damage to the LED during assembly.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3021 $50.6462
53+ $1.8889 $100.1117
82+ $1.8299 $150.0518
113+ $1.7709 $200.1117
147+ $1.7118 $251.6346
196+ $1.5347 $300.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess