EN
  • EN
  • DE

L130-27800014LABU0

Part No L130-27800014LABU0
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960613-L130-27800014LABU0
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L130-27800014LABU0 CAD Model

Description

The L130-27800014LABU0 is a high-power LED manufactured by Lumileds. This LED is designed for applications that require high light output and efficiency. The L130 series is known for its robust design and reliable performance. The specific characteristics, such as color temperature, voltage, and current requirements, will vary based on the exact model and configuration within the L130 series.

Applications

  • Street lighting
  • High-bay industrial lighting
  • Automotive forward lighting
  • Architectural lighting
  • Horticultural lighting
  • Specialty lighting

Features

  • High luminous flux: Delivers a significant amount of light.
  • High efficacy: Converts electrical energy into light efficiently.
  • Long lifespan: Provides extended operational life, reducing replacement costs.
  • Robust construction: Designed to withstand harsh environmental conditions.
  • Excellent color rendering: Offers accurate color reproduction.
  • Compact form factor: Enables integration into a variety of lighting designs.

Benefits

  • Energy Savings: Reduced energy consumption due to high efficacy.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for replacements.
  • Enhanced Visibility: High luminous flux improves visibility and safety.
  • Improved Aesthetics: Excellent color rendering enhances the visual appeal of illuminated areas.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Technical Specifications

  • Forward Voltage: Typically between 2V and 4V (Consult datasheet for precise value)
  • Forward Current: Typically 350mA to 1A (Consult datasheet for precise value)
  • Luminous Flux: Varies by model and drive current (Consult datasheet)
  • Color Temperature: Available in various CCTs (Correlated Color Temperatures) such as 3000K, 4000K, and 5000K (Consult datasheet)
  • Viewing Angle: Typically 120 degrees
  • Operating Temperature: -40°C to +85°C (Consult datasheet)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess