EN
  • EN
  • DE

OPA316QDBVTQ1

Part No OPA316QDBVTQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP RR 10MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Operating Supply Current 400μA
Channel Output Current 50mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1084813-OPA316QDBVTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA316QDBVTQ1 CAD Model

Description

Product Overview: Texas Instruments' OPA316QDBVTQ1 Automotive Operational Amplifier

The OPA316QDBVTQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed for a wide range of applications in modern vehicles. This precision op-amp is part of Texas Instruments' commitment to providing robust and reliable components for the automotive industry, ensuring enhanced performance and longevity even under the most demanding conditions.

Key Features

  • Low Offset Voltage: The OPA316QDBVTQ1 boasts a low input offset voltage, which is critical for high-accuracy sensor readings and precise signal processing.
  • Low Power Consumption: With its low quiescent current, this op-amp is an excellent choice for power-sensitive applications, contributing to overall energy efficiency in automotive systems.
  • High Bandwidth: A wide bandwidth ensures that the op-amp can handle a broad range of frequencies, making it versatile for multiple applications, from audio systems to control circuits.
  • EMI and RFI Rejection: The device includes built-in electromagnetic interference (EMI) and radio-frequency interference (RFI) filters, which are essential for maintaining signal integrity in the noisy environment of a vehicle.
  • Automotive Qualifications: This operational amplifier is AEC-Q100 qualified, which means it has passed stringent tests for automotive reliability and performance standards.

Applications

The OPA316QDBVTQ1 is suitable for a variety of automotive applications, including:

  • Infotainment and audio systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain systems
  • Sensor interfaces and signal conditioning
  • Analog-to-Digital Converter (ADC) drivers

Package and Availability

The operational amplifier is available in a compact SOT-23-5 package, which is ideal for space-constrained automotive applications. The small footprint allows for integration into various electronic modules without significantly impacting the overall design size.

As an automotive-grade product, the OPA316QDBVTQ1 is designed to meet the rigorous standards of the automotive industry, providing designers with a reliable and high-performing component for their automotive systems. Texas Instruments' commitment to quality ensures that this operational amplifier will contribute to the enhanced functionality and safety of modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5664 $50.2304
24+ $4.2774 $102.6576
37+ $4.1329 $152.9173
53+ $3.8439 $203.7267
68+ $3.6994 $251.5592
85+ $3.5549 $302.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess