EN
  • EN
  • DE

L128-2780EC3500001

Part No L128-2780EC3500001
Manufacturer Lumileds
Catalog LED Lighting - White
Description LUXEON 2835E 9V 2700K 80CRI / LED Lighting series White, Warm 2700K 9V 60mA 120° 1411 (3528 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumileds
Series LUXEON 2835
Package Tape & Reel
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 72lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 9V
Lumens/Watt @ Current - Test 129 lm/W
CRI (Color Rendering Index) 80
Current - Max 120mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 15°C/W
Base Product Number L128-2780
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1929-1,1416-1929-2,1416-1929-6
Standard Package 4,000
Win Source Part Number 974347-L128-2780EC3500001
Ultra Librarian 3D Model Ultra Librarian L128-2780EC3500001 CAD Model

Description

The Lumileds LUXEON 2835 is a warm white LED lighting component that is surface mountable.

  • Current (Max): 120mA
  • Viewing Angle: 120 degrees
  • Voltage Forward: 9V
  • Color Temperature: 2700K
  • Flux @ 25C: 72 lumens (typical)
  • Lumens per watt @ Current Test: 129
  • CRI: 80
  • Package Size: 1411 (3528 Metric)
  • Standard Package: 4000
  • MSL Level: 2 (1 year)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess