EN
  • EN
  • DE

SSL-LXA228ID-TR21

Part No SSL-LXA228ID-TR21
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 2SMD REV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumex Opto/Components Inc.
Packaging Reel - TR
Status Active
Color Red
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 12mcd
Lens Style/Size Round with Domed Top, 1.90mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 50°
Mounting Surface Mount, Bottom Entry
Wavelength - Peak 635nm
Case / Package Axial
Height (Max) 2.90mm
Win Source Part Number 047263-SSL-LXA228ID-TR21
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL-LXA228ID-TR21 CAD Model

Description

The Lumex Opto/Components Inc. 047263-SSL-LXA228ID-TR21 is a red LED with a viewing angle of 50 degrees and a millicandela rating of 12mcd. It has a forward voltage of 2V and a current test of 20mA. This LED has a surface mount and bottom entry mounting style with a round, domed top lens that is 1.90mm in size. The lens color is red and has a diffused transparency. This product is packaged in a reel - TR and is categorized under optoelectronics. The supply and demand status is balanced.

    You May Also Be Interested in

    Kingbright
    Green LED Indication - Discrete 3.3V SMD
    Lowest to $0.2474
    Kingbright
    940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
    Lowest to $1.7463
    OSRAM Opto Semiconductors Inc.
    LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
    Lowest to $0.0815
    Kingbright
    Red 645nm LED Indication - Discrete 2.5V 0603
    Lowest to $0.1747
    Everlight Electronics Co Ltd
    White LED Indication - Discrete SMD2835-2P
    Lowest to $0.0257
    OSRAM Opto Semiconductors Inc.
    Red 645nm LED Indication - Discrete 2V 0805
    Lowest to $0.2038
    Kingbright
    Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
    Lowest to $0.2119
    Dialight
    599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
    Lowest to $0.2911
    OSRAM Opto Semiconductors Inc.
    KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
    Lowest to $0.0874

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess