EN
  • EN
  • DE

74AHC273PW,112

Part No 74AHC273PW,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765144-74AHC273PW,112
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC273
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AHC273PW,112 CAD Model

Description

The Nexperia USA Inc. 74AHC273PW,112 is a D-type type with non-inverted output and a master reset function.

  • Element: One
  • Bits per element: 8
  • Current output high and low: 8mA each
  • Package: Tube
  • Mounting: SMD
  • Operating supply voltage: 2 V to 5.5 V
  • Operating temperature: -40°C to 125°C (TA)
  • Max propagation delay @ V, max CL: 11ns @ 5V, 50pF
  • Current quiescent: 4μA
  • Category: Integrated Circuits (ICs)
  • Clock frequency: 110MHz
  • Alternative parts (cross-reference): 74VHC273TTR, 74VHC273T, 74AHC273BQ
  • Supply and demand status: Limited

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5736 $51.6240
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,080 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess