EN
  • EN
  • DE

OCP-PCP116

Part No OCP-PCP116
Manufacturer Lumex Opto/Components Inc.
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV OPEN COLLECTOR 6DIP / Optocoupler Logic-Out Pull Up DC-IN 1-CH 6-Pin PDIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lumex Opto/Components Inc.
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Input Type DC
Output Type Open Collector
Output Current per Channel 50mA
Propagation Delay tpLH / tpHL (Maximum) 9μs, 15μs
Rise / Fall Time (Typ) 100ns, 50ns
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Operating Supply Voltage 4.5 V ~ 17 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Win Source Part Number 790886-OCP-PCP116
Popularity Medium
Supply and Demand Status Limited
Family Name OCP-PCP116
Introduction Date December 13, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian OCP-PCP116 CAD Model

Description

The Lumex Opto/Components Inc. OCP-PCP116 is an isolator component.

  • Package: 6-DIP (0.300", 7.62mm)
  • Operating Supply Voltage: 4.5V to 17V
  • Voltage-Forward (Vf): 1.2V
  • Output Current per channel: 50mA
  • Current-DC Forward (If) (Maximum): 50mA
  • Propagation Delay tpLH/tpHL (Maximum): 9μs, 15μs
  • Voltage-Isolation: 5000Vrms
  • Inputs-side 1/side 2: 1/0
  • Family Name: OCP-PCP116

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess