EN
  • EN
  • DE

223732\512MB\32Mx8\16C

Part No 223732\512MB\32Mx8\16C
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 64Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952130-223732\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 223732\512MB\32Mx8\16C CAD Model

Description

The Samsung 223732\512MB\32Mx8\16C is a 512MB DDR memory module designed for use in older desktop computers and compatible systems. DDR (Double Data Rate) memory provides faster data transfer rates compared to its SDR (Single Data Rate) predecessor, enhancing the performance of applications and operating systems. This module serves as a cost-effective solution for upgrading older systems or maintaining legacy hardware.

Applications

  • Older Desktop Computers
  • Legacy Industrial PCs
  • Embedded Systems
  • Networking Devices

Features

  • 512MB Capacity: Provides sufficient memory for basic computing tasks and older operating systems.
  • DDR Technology: Offers faster data transfer rates compared to SDR.
  • 32Mx8 Configuration: Indicates the memory chip organization.
  • 16C: Likely refers to the module's revision or configuration.
  • High-Speed Performance: Designed for reliable and efficient operation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Responsiveness: Enhances the speed and efficiency of applications and operating systems on older systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Data Transfer Rates: Facilitates faster loading and processing of data-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation for critical applications.
  • Cost-Effective Upgrade: Provides a simple and affordable way to boost the performance of older systems.

Additional Details

This DDR memory module operates at a specific voltage, typically 2.5V, and is designed to be compatible with motherboards that support DDR memory. The 32Mx8 configuration refers to the organization of the memory chips on the module, which affects performance and compatibility. The module is JEDEC compliant, ensuring that it meets industry standards for electrical and mechanical specifications. This compliance guarantees compatibility with a wide range of systems and ensures reliable operation.

While 512MB may seem small by today's standards, it's suitable for older systems or specific embedded applications where resource usage is carefully managed. Proper installation and configuration are essential to ensure optimal performance. Consult your motherboard's manual for specific installation instructions and compatibility information.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess