EN
  • EN
  • DE

SSP-LX6144A6UC

Part No SSP-LX6144A6UC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED RED 626NM SMD / LED Lighting Color series Red 626nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Red
Wavelength 626nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 2.4V
Lumens/Watt @ Current - Test 10 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 3lm (Typ)
Temperature - Test 25°C
Viewing Angle 10°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.299" (7.60mm)
Other Names 441-1091
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240308-SSP-LX6144A6UC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144A6UC CAD Model

Description

The SSP-LX6144A6UC LuxLED™ LED is an SMD (SMT) mounting optoelectronic component with a 6-SMD, flat leads package.

  • Viewing Angle: 10 degrees
  • Voltage Rating: 2.4V
  • Maximum Current: 120mA
  • Peak Wavelength: 626nm
  • Luminous Flux: 3lm
  • Color: Red
  • Packaging: Tube
  • Standard Package: 20 units
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess