EN
  • EN
  • DE

SSP-FSD8DUPG-12V3

Part No SSP-FSD8DUPG-12V3
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED STRIP FLEX GREEN 12V / LED Lighting COBs Engines Modules LED Module series Green Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type LED Module
Color Green
Wavelength 525nm
Configuration Linear Light Strip
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Viewing Angle 85°
Lens Type Domed
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241638-SSP-FSD8DUPG-12V3
Ultra Librarian 3D Model Ultra Librarian SSP-FSD8DUPG-12V3 CAD Model

Description

The Lumex Opto/Components Inc. LED module is an optoelectronic component that comes in tape and reel packaging.

  • Category: LED lighting-COBs, engines, modules, strips
  • Series: No series
  • Configuration: Linear light strip
  • Color: Green
  • Lens Type: Domed
  • Forward Voltage: 12V
  • Viewing Angle: 85 degrees
  • Introduction Date: No specified date
  • Status: Obsolete
  • ECCN: EAR99 compliant

You May Also Be Interested in

Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess