EN
  • EN
  • DE

SSP-1156B156U12

Part No SSP-1156B156U12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1156 REPLACEMENT 626NM RED / LED Lamp Replacement Red (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps 1156
Dimension 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Red (x 11)
Millicandela Rating 47000mcd
Configuration 11 Round
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-1156
Other Names 441-1012,SSP1156B156U12
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238040-SSP-1156B156U12
Ultra Librarian 3D Model Ultra Librarian SSP-1156B156U12 CAD Model

Description

The SSP-1156B156U12 is a Poly-Leds™ LED replacement from Lumex Opto/Components Inc.

  • Package: Bulk
  • Configuration: 11 Round
  • Millicandela Rating: 47000mcd (each)
  • Voltage Forward: 12V
  • Wavelength: 626nm
  • Ideal Replacement For: 1156 lamps
  • Base Type: Bayonet (BA15S)

You May Also Be Interested in

Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER WHT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess