EN
  • EN
  • DE

SSP-01TWB3SW12

Part No SSP-01TWB3SW12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE 590NM YLW WH DIFF / LED Lamp Replacement Yellow Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Yellow
Millicandela Rating 2200mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1002
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238055-SSP-01TWB3SW12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB3SW12 CAD Model

Description

The Lumex Opto/Components Inc. 1238055-SSP-01TWB3SW12 is an optoelectronic component designed for use in incandescent replacements and indicator lights.

  • Millicandela Rating: 2200mcd
  • Voltage-Forward (Vf): 12V
  • Dimension: 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
  • Wavelength: 590nm
  • Configuration: Single
  • Standard Package: 100 Pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess