EN
  • EN
  • DE

SSL-LXTO46UV2C

Part No SSL-LXTO46UV2C
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 405NM 50MA TO-46 / Ultraviolet (UV) Emitter 405nm 3.7V 50mA 80° TO-46-2 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lumex Opto/Components Inc.
Series QuasarBrite
Package Bulk
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 50mA
Wavelength 405nm
Voltage - Forward (Vf) (Typ) 3.7V
Viewing Angle 80°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Lens Top Metal Can
Base Product Number SSL-LXTO46
Other Names 67-2088,SSLLXTO46UV2C
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242358-SSL-LXTO46UV2C
Ultra Librarian 3D Model Ultra Librarian SSL-LXTO46UV2C CAD Model

Description

The SSL-LXTO46UV2C is an ultraviolet (UV) LED emitter from Lumex Opto/Components Inc. It has a 405nm wavelength and a top view orientation.

  • Package/Case: TO-46-2 lens top metal can
  • Viewing Angle: 80 degrees
  • Standard Package: 100
  • Forward Voltage: 3.7V
  • DC Forward Current: 50mA
  • Mounting: Through-hole
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess