EN
  • EN
  • DE
  • IT

SSI-LXR3612USBD150

Part No SSI-LXR3612USBD150
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR BLUE 3.5V  /  LED Panel Indicator Blue Diffused 60° 3.5V 20mA Wire Leads - 6" (152.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 3.5V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.20mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 60mcd
Wavelength - Peak 470nm
Viewing Angle 60°
Termination Style Wire Leads - 6" (152.40mm)
Base Product Number SSI-LXR3612
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237877-SSI-LXR3612USBD150
Ultra Librarian 3D Model Ultra Librarian SSI-LXR3612USBD150 CAD Model

Description

The SSI-LXR3612USBD150 is a through-hole LED indicator from Lumex Opto/Components Inc. It is designed to provide a clear and bright visual indication in a variety of applications. This LED indicator features a rectangular lens shape and is typically used on front panels or PCBs for status indication, on/off indication, or general illumination purposes. Its robust construction and reliable performance make it suitable for both industrial and consumer electronics applications.

Applications:

  • Front panel indicators for electronic devices
  • PCB status indicators
  • Industrial control panels
  • Consumer electronics
  • Telecommunications equipment
  • Instrumentation

Features:

  • Rectangular lens shape
  • Through-hole mounting
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • Robust construction

Benefits:

  • Provides a clear and bright visual indication
  • Easy to install with through-hole mounting
  • Suitable for a wide range of applications
  • Reduces power consumption and extends battery life
  • Offers long-term reliability and reduces maintenance costs
  • Enhanced visibility from different angles

Additional Details:

The SSI-LXR3612USBD150 typically utilizes an InGaN LED die, resulting in a blue color. Exact specifications such as forward voltage, luminous intensity, and viewing angle will vary depending on the specific configuration. Designers should consult the datasheet to confirm all electrical and optical characteristics for their intended application. The operating temperature range is also a key consideration for ensuring proper performance and longevity. The device's rectangular shape facilitates easy alignment and integration into various panel designs.

You May Also Be Interested in

Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schurter Inc.
LED REFLECT INTERNAL 24V 5MM RED
Need more? Email Us
Dialight
LED PNL MT 9MM 6V BLACK RED
Need more? Email Us
Visual Communications Company - VCC
LED RED 5/32\
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM PROMINENT BLUE
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Schneider Electric
COMPLETE BODY FOR PILOT LIGHTS,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess