EN
  • EN
  • DE

SSI-LXH1090YD

Part No SSI-LXH1090YD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 10MM YEL PANEL MOUNT / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Yellow
Lens Color Yellow
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.55" (13.97mm)
Lens Size 10.00mm Dia
Lens Style Round with Domed Top
Millicandela Rating 30mcd
Wavelength - Peak 585nm
Viewing Angle 60°
Base Product Number SSI-LXH1090
Other Names 67-1173R,SSILXH1090YD,67-1173,LU10067
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237790-SSI-LXH1090YD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH1090YD CAD Model

Description

The SSI-LXH1090YD is a yellow LED panel indicator or pilot light from Lumex Opto/Components Inc.

  • Viewing Angle: 60 degrees
  • Lens Transparency: Diffused Yellow
  • Millicandela Rating: 30mcd
  • Voltage: 2.1V
  • Current: 30mA
  • Wavelength Peak: 585nm
  • Panel Cutout Dimension: 0.55" (13.97mm)
  • Panel Cutout Shape: Round
  • Lens Style: Round with Domed Top
  • Lens Size: 10.00mm diameter

You May Also Be Interested in

Omron
LED PANEL INDICATOR RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
Omron
LED PANEL IND GRN/ORN/RED 24V
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE RED
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 12VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE YELLOW
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess