EN
  • EN
  • DE

SML-LXL99UWC-TR/5

Part No SML-LXL99UWC-TR/5
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description LED TITANBRITE COOL WHITE 2SMD / LED Lighting series White, Cool 6000K 4.5V 1.2A 100° 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color White, Cool
CCT (K) 6000K
Flux @ 25°C, Current - Test 190lm (140lm ~ 240lm)
Current - Test 1.2A
Voltage - Forward (Vf) (Typ) 4.5V
Lumens/Watt @ Current - Test 35 lm/W
Current - Max 1.5A
Viewing Angle 100°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Dimension 0.354" L x 0.354" W (9.00mm x 9.00mm)
Height - Seated (Max) 0.265" (6.73mm)
Base Product Number SML-LXL99
Other Names 67-2117-1,67-2117-2,SMLLXL99UWCTR5,67-2117-6
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240266-SML-LXL99UWC-TR/5
Ultra Librarian 3D Model Ultra Librarian SML-LXL99UWC-TR/5 CAD Model

Description

The SML-LXL99UWC-TR/5 is an optoelectronic component with a cool white color.

  • Series: TitanBrite™ LED
  • Packaging: Tape and reel
  • Height Seated: 0.265 inches
  • Standard Package: 500 pieces
  • Mounting: SMD (SMT)
  • Maximum Current: 1.5A
  • Viewing Angle: 100 degrees
  • Forward Voltage: 4.5V
  • Current Test: 1.2A
  • CCT: 6000K
  • Flux @ 25°C, Current - Test: 190lm (140lm ~ 240lm)
  • Lumens/Watt @ Current - Test: 35 lm/W
  • Package/Case: 2-SMD, Gull Wing Exposed Pad
  • Dimension: 0.354 inches L x 0.354 inches W (9.00mm x 9.00mm)
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.41.0000
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess