EN
  • EN
  • DE

SML-LXIL2324USBC-TR

Part No SML-LXIL2324USBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED 470NM BLUE WTR CLR 6MM SQ SM / Blue 470nm LED Indication - Discrete 3.5V 2423 (6058 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Cut Tape (CT),
Product Status Obsolete
Color Blue
Voltage - Forward (Vf) (Typ) 3.5V
Viewing Angle 20°
Mounting SMD (SMT)
Wavelength - Dominant 470nm
Wavelength - Peak 470nm
Package / Case 2423 (6058 Metric)
Supplier Device Package 2324
Dimension 6.00mm L x 5.80mm W
Height (Max) 2.90mm
Other Names 67-2082-2,67-2082-1,SML-LXIL2324USBCTR,67-2082-6,SMLLXIL2324USBCTR
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241915-SML-LXIL2324USBC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXIL2324USBC-TR CAD Model

Description

The Lumex Opto/Components Inc. 1241915-SML-LXIL2324USBC-TR is an obsolete electronic component that can be used as an LED indication in various applications.

  • Color: Blue
  • Viewing Angle: 20 degrees
  • Forward Voltage: 3.5V
  • Peak Wavelength: 470nm
  • Feature: Compact size for easy installation
  • Feature: High-temperature resistance
  • Feature: Low power consumption
  • Feature: Reliable component

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess