EN
  • EN
  • DE

SML-LX2832SISUGSBC

Part No SML-LX2832SISUGSBC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 2832 SMD / Red, Green, Blue (RGB) LED Indication - Discrete 2V Red, 2.2V Green, 3.5V Blue 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 80mcd Red, 60mcd Green, 60mcd Blue
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 2.2V Green, 3.5V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 636nm Red, 574nm Green, 430nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package 2832
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.87mm
Other Names SMLLX2832SISUGSBC,67-1820-2,67-1820-1R,67-1820-1,67-1820-6,SML-LX2832SRSUGUSB,67-1820-2R,Q2341938
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241820-SML-LX2832SISUGSBC
Ultra Librarian 3D Model Ultra Librarian SML-LX2832SISUGSBC CAD Model

Description

The SML-LX2832SISUGSBC LED Indication is a RGB (Red, Green, Blue) color LED component from Lumex Opto/Components Inc.

  • Mounting Type: Surface mount device (SMD)
  • Package: Tape & Reel
  • Package Quantity: 1,500 units
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Red): 80mcd
  • Millicandela Rating (Green): 60mcd
  • Millicandela Rating (Blue): 60mcd
  • Forward Voltage (Vf) (Red): 2V @ 20mA
  • Forward Voltage (Vf) (Green): 2.2V @ 20mA
  • Forward Voltage (Vf) (Blue): 3.5V @ 20mA
  • Peak Wavelength (Red): 636nm
  • Peak Wavelength (Green): 574nm
  • Peak Wavelength (Blue): 430nm
  • Height: 1.87mm
  • Package: 4-SMD, J-Lead
  • Lens Style: Round with a flat top
  • Lens Size: 2.40mm diameter
  • Ideal for: Use in various applications that require an RGB color LED component

You May Also Be Interested in

Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Kingbright
Lowest to $0.0982
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess