EN
  • EN
  • DE

SML-LX1610UWC/A

Part No SML-LX1610UWC/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description LED TITANBRITE COOL WHT 6000K / LED Lighting series White, Cool 6000K (3000K ~ 9000K) 3.5V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Color White, Cool
CCT (K) 6000K (3000K ~ 9000K)
Flux @ 25°C, Current - Test 30lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 24 lm/W
Current - Max 350mA
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Dimension 0.417" L x 0.394" W (10.60mm x 10.00mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SML-LX1610
Other Names SMLLX1610UWCA,67-2043
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240264-SML-LX1610UWC/A
Ultra Librarian 3D Model Ultra Librarian SML-LX1610UWC/A CAD Model

Description

The SML-LX1610UWC/A is a white, cool LED lighting component from Lumex Opto/Components Inc.

  • Series: TitanBrite™
  • Viewing Angle: 110 degrees
  • Package: Tube
  • Height: 0.130 inches
  • Maximum Current: 350mA
  • Forward Voltage: 3.5V
  • CCT: 6000K
  • Flux: 30lm @ 25°C @ 350mA
  • Lumens/Watt @ Current - Test: 24 lm/W
  • Package/Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Mounting: SMD (SMT)
  • Dimension: 0.417 inches L x 0.394 inches W (10.60mm x 10.00mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess