EN
  • EN
  • DE

SML-LX0201NWD-TR

Part No SML-LX0201NWD-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED WHITE NEUTRAL INGAN 2SMD / White LED Indication - Discrete 2.8V 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color White
Configuration Independent
Lens Color Yellow
Millicandela Rating 60mcd
Lens Style Rectangle with Flat Top
Lens Size 0.65mm x 0.36mm
Voltage - Forward (Vf) (Typ) 2.8V
Current - Test 2mA
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package 2-SMD
Dimension 0.65mm L x 0.38mm W
Height (Max) 0.46mm
Base Product Number SML-LX0201
Other Names 67-2281-6,67-2281-1,67-2281-2
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241840-SML-LX0201NWD-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX0201NWD-TR CAD Model

Description

The 1241840-SML-LX0201NWD-TR is a Surface Mounted LED from Lumex Opto/Components Inc.

  • Category: LED Indication - Discrete
  • Color: White
  • Lens Color: Yellow
  • Viewing Angle: 110 degrees
  • Millicandela Rating: 60mcd
  • Forward Voltage: 2.8V
  • Maximum Height: 0.46mm
  • Length: 0.65mm
  • Width: 0.38mm
  • Package/Case: 2-SMD, No Lead
  • Suitable for: Tape and reel packaging
  • Standard Package: 4,000 pieces
  • Other names: 67-2281-6, 67-2281-1, and 67-2281-2

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess