EN
  • EN
  • DE

SLX-LX5093UWC/F

Part No SLX-LX5093UWC/F
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED WHITE CLEAR T-1 3/4 T/H / White LED Indication - Discrete 3.5V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Bulk
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 5000mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 20mA
Viewing Angle 25°
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 8.70mm
Base Product Number SLX-LX5093
Other Names 67-1694,SLXLX5093UWCF
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241986-SLX-LX5093UWC/F
Ultra Librarian 3D Model Ultra Librarian SLX-LX5093UWC/F CAD Model

Description

The SLX-LX5093UWC/F is a white LED from Lumex Opto/Components Inc. that is ideal for use in electronic devices and equipment.

  • Viewing Angle: 25 degrees
  • Millicandela Rating: 5000mcd
  • Voltage-Forward: 3.5V
  • Current-Test: 20mA
  • Height: 8.70mm
  • Lens Style: round with a domed top
  • Lens Size: 5mm, T-1 3/4
  • Mountable: through-hole mountable
  • Package: radial package with 100 units
  • REACH: REACH unaffected

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess