EN
  • EN
  • DE

GT-NE4H1125

Part No GT-NE4H1125
Manufacturer Lumex Opto/Components Inc.
Catalog Lamps - Incandescents, Neons
Description LAMP NEON 4MM 115V HI AMB GTUBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Neon
Voltage Rating 90V ~ 115V
Lens Style Round
Lens Size T-4
Lead Style Radial - Bi-Pin
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566738-GT-NE4H1125
Ultra Librarian 3D Model Ultra Librarian GT-NE4H1125 CAD Model

Description

N

You May Also Be Interested in

Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
CEC Industries
Box of 10 T1 3/4 28V .024A SC Mi
Need more? Email Us
Advanced Micro Lites
T1 3/4 MIDGET FLANGED
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 28V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 DBL BAYO 120V
Need more? Email Us
261
CEC Industries
Box of 10 TL-1 1/2 2.5V .35A Len
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
682
Advanced Micro Lites
T-1 MIDGET FLANGED LAMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess