EN
  • EN
  • DE

WE-DSP16A

Part No WE-DSP16A
Manufacturer Lucent
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206673-WE-DSP16A
Categories Custom Parts
Manufacturer Lucent
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WE-DSP16A CAD Model

Description

Lucent's 1206673-WE-DSP16A is a custom electronic component that is designed to meet specific requirements. The supply and demand status for this component is limited, and it is non-compliant with RoHS regulations.

You May Also Be Interested in

Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess