Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991343-T7525EC
Categories OEM Parts(T-Z)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T7525EC CAD Model

Description

The Lucent T7525EC is a non-compliant RoHS electronic component that is used in OEM parts (T-Z) and alternative parts (Cross-Reference). The T7525EC is manufactured by Lucent and is available at Win Source Part Number: 991343-T7525EC.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP3011
Toshiba Semiconductor and Storage
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin MFSOP T/R
Need more? Email Us
ECAD model for TLP180(TPL,F)
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Need more? Email Us
ECAD model for TGM-210NSRLTR
Schneider Electric
COUNTER MODULE, MODICON TM5, 1 H / Counter Module DIN Rail 24VDC
Need more? Email Us
ECAD model for TM5SE1IC01024
Toshiba Semiconductor and Storage
Darlington Output Optocoupler, 1-Element, 2500V Isolation
Lowest to $0.5205
ECAD model for TLP127(TPR)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP663JF(S,C,F)
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
ECAD model for THJD336M025RJN
Toshiba Semiconductor and Storage
OPTOISOLATOR 4KV SCR 6DIP / Optoisolator SCR Output 4000Vrms 1 Channel 6-DIP
Lowest to $1.4182
ECAD model for TLP748J(D4,F)
Toshiba Semiconductor and Storage
Optocoupler Trans 5KVRMS 4DIP
Need more? Email Us
ECAD model for TLP621(D4-Y-LF2)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention